Vishay Intertechnology, Inc. Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0787FB12

Description
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR0787FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR0787FB12
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0787FB12
Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0787FB12
Product Name Res Wirewound 78.7m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details