Vishay Intertechnology, Inc. Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0560FB12

Description
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR0560FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR0560FB12
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0560FB12
Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0560FB12
Product Name Res Wirewound 56m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details