Vishay Intertechnology, Inc. Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk M4946506TR0330HB12

Description
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk - M4946506TR0330HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk
M4946506TR0330HB12
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk M4946506TR0330HB12
Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk

Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0330HB12
Product Name Res Wirewound 33m Ohm 3% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details