Vishay Intertechnology, Inc. Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0309FB12

Description
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR0309FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR0309FB12
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0309FB12
Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0309FB12
Product Name Res Wirewound 30.9m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers