Vishay Intertechnology, Inc. Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0300FB12

Description
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk - M4946506TR0300FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk
M4946506TR0300FB12
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk M4946506TR0300FB12
Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk

Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0300FB12
Product Name Res Wirewound 30m Ohm 1% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details