Vishay Intertechnology, Inc. Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0205FS73

Description
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R - M4946506TR0205FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R
M4946506TR0205FS73
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R M4946506TR0205FS73
Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R

Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0205FS73
Product Name Res Wirewound 20.5m Ohm 1% 3W AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details