Vishay Intertechnology, Inc. Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R M4946506TR0150JS73

Description
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R - M4946506TR0150JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R
M4946506TR0150JS73
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R M4946506TR0150JS73
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R

Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0150JS73
Product Name Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers