Vishay Intertechnology, Inc. Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk M4946506TR0150JB12

Description
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk - M4946506TR0150JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk
M4946506TR0150JB12
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk M4946506TR0150JB12
Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk

Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M4946506TR0150JB12
Product Name Res Wirewound 15m Ohm 5% 3W AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers