Vishay Precision Group Trimmer Potentiometers M43P503KB30T601

Description
43P side adj mount cermet trimmer,50K
Request a Quote Datasheet
Description
43P side adj mount cermet trimmer,50K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2770228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770228
Trimmer Potentiometers 2770228
43P side adj mount cermet trimmer,50K

43P side adj mount cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 2770228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770228P
Trimmer Potentiometers 2770228P
43P side adj mount cermet trimmer,50K

43P side adj mount cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 1679599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679599
Trimmer Potentiometers 1679599
43P side adj mount cermet trimmer,50K

43P side adj mount cermet trimmer,50K

Supplier's Site
Trimmer Potentiometers - 693-M43P503KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P503KB30T601-ND
Trimmer Potentiometers 693-M43P503KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 50K; Track Resistance Vishay - 98K9283 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 50K; Track Resistance Vishay
98K9283
Trimmer, 20 Turn 50K; Track Resistance Vishay 98K9283
TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 50K; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2770228 2770228P 693-M43P503KB30T601-ND 98K9283
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 50K; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details