Vishay Precision Group Trimmer Potentiometers M43P502KB30T601

Description
43P side adj mount cermet trimmer,5K
Request a Quote Datasheet
Description
43P side adj mount cermet trimmer,5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2770199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770199
Trimmer Potentiometers 2770199
43P side adj mount cermet trimmer,5K

43P side adj mount cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 2770199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770199P
Trimmer Potentiometers 2770199P
43P side adj mount cermet trimmer,5K

43P side adj mount cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 1679597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679597
Trimmer Potentiometers 1679597
43P side adj mount cermet trimmer,5K

43P side adj mount cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 693-M43P502KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P502KB30T601-ND
Trimmer Potentiometers 693-M43P502KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 5K; Track Resistance Vishay - 98K9282 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 5K; Track Resistance Vishay
98K9282
Trimmer, 20 Turn 5K; Track Resistance Vishay 98K9282
TRIMMER, 20 TURN 5K; Track Resistance:5kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 5K; Track Resistance:5kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2770199 2770199P 693-M43P502KB30T601-ND 98K9282
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 5K; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details