Trimmer Potentiometer Turn
43P sideadj std cermet trimmer,500R 19mm
43P sideadj std cermet trimmer,500R 19mm
43P sideadj std cermet trimmer,500R 19mm
Res Cermet Trimmer 500 Ohm 10% 0.5W(1/2W) 15(Elec)/18(Mech)Tur
TRIMMER, 20 TURN 500R; Track Resistance:500ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-M43P501KB40-ND | 162192 | 162192P | 80-M43P501KB40 | 98K9296 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 500 Ohm 0.5W 2W Trimmer Potentiometer | Trimmer, 20 Turn 500R; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | |||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |