Vishay Precision Group Trimmer Potentiometers M43P500KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P500KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P500KB40-ND
Trimmer Potentiometers 693-M43P500KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 162653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162653
Trimmer Potentiometers 162653
43P side adj std cermet trimmer,50R 19mm

43P side adj std cermet trimmer,50R 19mm

Supplier's Site
Trimmer Potentiometers - 162653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162653P
Trimmer Potentiometers 162653P
43P side adj std cermet trimmer,50R 19mm

43P side adj std cermet trimmer,50R 19mm

Supplier's Site
Trimmer Potentiometers - 1693033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693033
Trimmer Potentiometers 1693033
43P side adj std cermet trimmer,50R 19mm

43P side adj std cermet trimmer,50R 19mm

Supplier's Site
Trimmer, 20 Turn 50R; Track Resistance Vishay - 98K9295 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 50R; Track Resistance Vishay
98K9295
Trimmer, 20 Turn 50R; Track Resistance Vishay 98K9295
TRIMMER, 20 TURN 50R; Track Resistance:50ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 50R; Track Resistance:50ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P500KB40-ND 162653 162653P 98K9295
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 50R; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details