Vishay Precision Group 0.75W Resistor M43P204KB40

Description
200kR 0.75W Cermet Trimmer Resistor, Linear, 10% Tol, PC Pin Product overview: M43P204KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P204KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200kR 0.75W Cermet Trimmer Resistor, Linear, 10% Tol, PC Pin Product overview: M43P204KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P204KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W Resistor - 80-M43P204KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Resistor
80-M43P204KB40
0.75W Resistor 80-M43P204KB40
200kR 0.75W Cermet Trimmer Resistor, Linear, 10% Tol, PC Pin Product overview: M43P204KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P204KB40 can be used for catalog matching and distributor lookup.

200kR 0.75W Cermet Trimmer Resistor, Linear, 10% Tol, PC Pin Product overview: M43P204KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P204KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - SP043-200K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-200K-ND
Trimmer Potentiometers SP043-200K-ND
200 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

200 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 162271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162271
Trimmer Potentiometers 162271
43P sideadj std cermet trimmer,200K 19mm

43P sideadj std cermet trimmer,200K 19mm

Supplier's Site
Trimmer Potentiometers - 162271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162271P
Trimmer Potentiometers 162271P
43P sideadj std cermet trimmer,200K 19mm

43P sideadj std cermet trimmer,200K 19mm

Supplier's Site
Trimmer, 20 Turn 200K; Track Resistance Vishay - 98K9294 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 200K; Track Resistance Vishay
98K9294
Trimmer, 20 Turn 200K; Track Resistance Vishay 98K9294
TRIMMER, 20 TURN 200K; Track Resistance:200kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 200K; Track Resistance:200kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M43P204KB40 SP043-200K-ND 162271 162271P 98K9294
Product Name 0.75W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 200K; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 200000 ohms 200000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details