Vishay Precision Group Trimmer Potentiometers M43P203KB30T601

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P203KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P203KB30T601-ND
Trimmer Potentiometers 693-M43P203KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 2943577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2943577
Trimmer Potentiometers 2943577
43P side adj mount cermet trimmer,20K

43P side adj mount cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 2943577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2943577P
Trimmer Potentiometers 2943577P
43P side adj mount cermet trimmer,20K

43P side adj mount cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 1679601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679601
Trimmer Potentiometers 1679601
43P side adj mount cermet trimmer,20K

43P side adj mount cermet trimmer,20K

Supplier's Site
Trimmer, 20 Turn 20K; Track Resistance Vishay - 98K9279 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 20K; Track Resistance Vishay
98K9279
Trimmer, 20 Turn 20K; Track Resistance Vishay 98K9279
TRIMMER, 20 TURN 20K; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 20K; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P203KB30T601-ND 2943577 2943577P 98K9279
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 20K; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details