Vishay Precision Group Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk M43P202KB40

Description
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk - M43P202KB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk
M43P202KB40
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk M43P202KB40
Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk

Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk

Supplier's Site
Trimmer Potentiometers - 162215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162215
Trimmer Potentiometers 162215
43P side adj std cermet trimmer,2K 19mm

43P side adj std cermet trimmer,2K 19mm

Supplier's Site
Trimmer Potentiometers - 162215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162215P
Trimmer Potentiometers 162215P
43P side adj std cermet trimmer,2K 19mm

43P side adj std cermet trimmer,2K 19mm

Supplier's Site
Trimmer Potentiometers - 1693022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693022
Trimmer Potentiometers 1693022
43P side adj std cermet trimmer,2K 19mm

43P side adj std cermet trimmer,2K 19mm

Supplier's Site
0.75W Trimmer Potentiometer - 80-M43P202KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-M43P202KB40
0.75W Trimmer Potentiometer 80-M43P202KB40
TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: M43P202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P202KB40 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: M43P202KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P202KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - SP043-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-2.0K-ND
Trimmer Potentiometers SP043-2.0K-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Vishay - 01F8185 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Vishay
01F8185
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Vishay 01F8185
TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 20 Turn 2K; Track Resistance Vishay - 98K9292 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 2K; Track Resistance Vishay
98K9292
Trimmer, 20 Turn 2K; Track Resistance Vishay 98K9292
TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number M43P202KB40 162215 162215P 80-M43P202KB40 SP043-2.0K-ND 01F8185 98K9292
Product Name Res Trimmer 2K Ohm 10% 1/2W 15Turn 2.5mm Pin Thru-Hole Bulk Trimmer Potentiometers Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Vishay Trimmer, 20 Turn 2K; Track Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts 0.5000 watts 0.7500 watts
Configuration Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details