Vishay Precision Group Trimmer Potentiometers M43P202KB30T601

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P202KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P202KB30T601-ND
Trimmer Potentiometers 693-M43P202KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 2943555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2943555
Trimmer Potentiometers 2943555
43P side adj mount cermet trimmer,2K

43P side adj mount cermet trimmer,2K

Supplier's Site
Trimmer Potentiometers - 2943555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2943555P
Trimmer Potentiometers 2943555P
43P side adj mount cermet trimmer,2K

43P side adj mount cermet trimmer,2K

Supplier's Site
Trimmer Potentiometers - 1679600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679600
Trimmer Potentiometers 1679600
43P side adj mount cermet trimmer,2K

43P side adj mount cermet trimmer,2K

Supplier's Site
Trimmer, 20 Turn 2K; Track Resistance Vishay - 98K9278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 2K; Track Resistance Vishay
98K9278
Trimmer, 20 Turn 2K; Track Resistance Vishay 98K9278
TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P202KB30T601-ND 2943555 2943555P 98K9278
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 2K; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details