Vishay Precision Group Trimmer Potentiometers M43P201KB40

Description
43P sideadj std cermet trimmer,200R 19mm
Request a Quote Datasheet
Description
43P sideadj std cermet trimmer,200R 19mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 162186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162186
Trimmer Potentiometers 162186
43P sideadj std cermet trimmer,200R 19mm

43P sideadj std cermet trimmer,200R 19mm

Supplier's Site
Trimmer Potentiometers - 162186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162186P
Trimmer Potentiometers 162186P
43P sideadj std cermet trimmer,200R 19mm

43P sideadj std cermet trimmer,200R 19mm

Supplier's Site
Trimmer Potentiometers - 1693019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693019
Trimmer Potentiometers 1693019
43P sideadj std cermet trimmer,200R 19mm

43P sideadj std cermet trimmer,200R 19mm

Supplier's Site
200 Ohm 0.5W 2W Trimmer Potentiometer - 80-M43P201KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.5W 2W Trimmer Potentiometer
80-M43P201KB40
200 Ohm 0.5W 2W Trimmer Potentiometer 80-M43P201KB40
Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 15(Elec)/18(Mech)Tur ns 2.5mm (20.5 X 4.7 X 6.4mm) Pin Thru-Hole Box Product overview: M43P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P201KB40 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 200 Ohm 10% 0.5W(1/2W) 15(Elec)/18(Mech)Turns 2.5mm (20.5 X 4.7 X 6.4mm) Pin Thru-Hole Box Product overview: M43P201KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W, 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 Ohm, 0.5W, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P201KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M43P201KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P201KB40-ND
Trimmer Potentiometers 693-M43P201KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 200R; Track Resistance Vishay - 98K9291 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 200R; Track Resistance Vishay
98K9291
Trimmer, 20 Turn 200R; Track Resistance Vishay 98K9291
TRIMMER, 20 TURN 200R; Track Resistance:200ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 200R; Track Resistance:200ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 162186 162186P 80-M43P201KB40 693-M43P201KB40-ND 98K9291
Product Name Trimmer Potentiometers Trimmer Potentiometers 200 Ohm 0.5W 2W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 20 Turn 200R; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details