Vishay Precision Group Trimmer Potentiometers M43P200KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P200KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P200KB40-ND
Trimmer Potentiometers 693-M43P200KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 162647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162647
Trimmer Potentiometers 162647
43P side adj std cermet trimmer,20R 19mm

43P side adj std cermet trimmer,20R 19mm

Supplier's Site
Trimmer Potentiometers - 162647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162647P
Trimmer Potentiometers 162647P
43P side adj std cermet trimmer,20R 19mm

43P side adj std cermet trimmer,20R 19mm

Supplier's Site
Trimmer Potentiometers - 1693032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693032
Trimmer Potentiometers 1693032
43P side adj std cermet trimmer,20R 19mm

43P side adj std cermet trimmer,20R 19mm

Supplier's Site
Trimmer, 20 Turn 20R; Track Resistance Vishay - 98K9290 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 20R; Track Resistance Vishay
98K9290
Trimmer, 20 Turn 20R; Track Resistance Vishay 98K9290
TRIMMER, 20 TURN 20R; Track Resistance:20ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 20R; Track Resistance:20ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P200KB40-ND 162647 162647P 98K9290
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 20R; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms 20 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details