Vishay Precision Group Trimmer Potentiometers M43P103KB30T601

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P103KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P103KB30T601-ND
Trimmer Potentiometers 693-M43P103KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 2770212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770212
Trimmer Potentiometers 2770212
43P side adj mount cermet trimmer,10K

43P side adj mount cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 2770212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770212P
Trimmer Potentiometers 2770212P
43P side adj mount cermet trimmer,10K

43P side adj mount cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1679598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679598
Trimmer Potentiometers 1679598
43P side adj mount cermet trimmer,10K

43P side adj mount cermet trimmer,10K

Supplier's Site
Trimmer, Cermet, 18 Turns, Panel; Trimpot Type Vishay - 98K9274 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Cermet, 18 Turns, Panel; Trimpot Type Vishay
98K9274
Trimmer, Cermet, 18 Turns, Panel; Trimpot Type Vishay 98K9274
TRIMMER, CERMET, 18 TURNS, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Product Range:43 Series; MSL:- RoHS Compliant: Yes

TRIMMER, CERMET, 18 TURNS, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Product Range:43 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P103KB30T601-ND 2770212 2770212P 98K9274
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Cermet, 18 Turns, Panel; Trimpot Type Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details