Vishay Precision Group Trimmer Potentiometers M43P102KB30T601

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 693-M43P102KB30T601-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P102KB30T601-ND
Trimmer Potentiometers 693-M43P102KB30T601-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 2770183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770183
Trimmer Potentiometers 2770183
43P side adj mount cermet trimmer,1K

43P side adj mount cermet trimmer,1K

Supplier's Site
Trimmer Potentiometers - 2770183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2770183P
Trimmer Potentiometers 2770183P
43P side adj mount cermet trimmer,1K

43P side adj mount cermet trimmer,1K

Supplier's Site
Trimmer Potentiometers - 1679596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679596
Trimmer Potentiometers 1679596
43P side adj mount cermet trimmer,1K

43P side adj mount cermet trimmer,1K

Supplier's Site
Trimmer, 20 Turn 1K; Track Resistance Vishay - 98K9273 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 1K; Track Resistance Vishay
98K9273
Trimmer, 20 Turn 1K; Track Resistance Vishay 98K9273
TRIMMER, 20 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-M43P102KB30T601-ND 2770183 2770183P 98K9273
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 1K; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details