Vishay Precision Group Trimmer Potentiometers M43P101KB40

Description
43P sideadj std cermet trimmer,100R 19mm
Request a Quote Datasheet
Description
43P sideadj std cermet trimmer,100R 19mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 162170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162170
Trimmer Potentiometers 162170
43P sideadj std cermet trimmer,100R 19mm

43P sideadj std cermet trimmer,100R 19mm

Supplier's Site
Trimmer Potentiometers - 162170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162170P
Trimmer Potentiometers 162170P
43P sideadj std cermet trimmer,100R 19mm

43P sideadj std cermet trimmer,100R 19mm

Supplier's Site
Trimmer Potentiometers - 1693018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693018
Trimmer Potentiometers 1693018
43P sideadj std cermet trimmer,100R 19mm

43P sideadj std cermet trimmer,100R 19mm

Supplier's Site
Trimmer Potentiometers - 693-M43P101KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M43P101KB40-ND
Trimmer Potentiometers 693-M43P101KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 100R; Track Resistance Vishay - 98K9285 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 100R; Track Resistance Vishay
98K9285
Trimmer, 20 Turn 100R; Track Resistance Vishay 98K9285
TRIMMER, 20 TURN 100R; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 100R; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 162170 162170P 693-M43P101KB40-ND 98K9285
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 100R; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details