Vishay Intertechnology, Inc. Tantalum Capacitors M39006/30-0521H

Description
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.66Ohm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.66Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/30-0521H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/30-0521H-ND
Tantalum Capacitors M39006/30-0521H-ND
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.66Ohm

10µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.66Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/30-0521H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/30-0521H
Capacitors - Tantalum Capacitors M39006/30-0521H
CAP TANT 10UF 20% 25V AXIAL

CAP TANT 10UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/30-0521H-ND M39006/30-0521H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details