82µF Hermetically Sealed Tantalum Capacitors 125V Axial
CAP TANT 82UF 10% 125V AXIAL
TANTALUM CAPACITOR, 82UF, 125V, AXIAL 10%; Capacitance:82µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.9A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
CAP TANT 82UF 10% 125V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/25-0264-ND | M39006/25-0264 | 08C1541 | M39006/25-0264 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 82Uf, 125V, Axial 10%; Capacitance Vishay | Tantalum Capacitors |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |