Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0256

Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0256-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0256-ND
Tantalum Capacitors M39006/25-0256-ND
120µF Hermetically Sealed Tantalum Capacitors 100V Axial

120µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0256 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0256
Capacitors - Tantalum Capacitors M39006/25-0256
CAP TANT 120UF 10% 100V AXIAL

CAP TANT 120UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/25-0256 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0256
Tantalum Capacitors M39006/25-0256
CAP TANT 120UF 10% 100V AXIAL

CAP TANT 120UF 10% 100V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 120Uf, 100V, Axial 10%; Capacitance Vishay - 54H1170 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 100V, Axial 10%; Capacitance Vishay
54H1170
Tantalum Capacitor, 120Uf, 100V, Axial 10%; Capacitance Vishay 54H1170
TANTALUM CAPACITOR, 120UF, 100V, AXIAL 10%; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 120UF, 100V, AXIAL 10%; Capacitance:120µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/25-0256-ND M39006/25-0256 M39006/25-0256 54H1170
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 120Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers