Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0254

Description
68µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/25-0254-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/25-0254-ND
Tantalum Capacitors 1129-M39006/25-0254-ND
68µF Hermetically Sealed Tantalum Capacitors 100V Axial

68µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 100V, Axial 10%; Capacitance Vishay - 92B1273 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 100V, Axial 10%; Capacitance Vishay
92B1273
Tantalum Capacitor, 68Uf, 100V, Axial 10%; Capacitance Vishay 92B1273
TANTALUM CAPACITOR, 68UF, 100V, AXIAL 10%; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.6A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 100V, AXIAL 10%; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.6A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1129-M39006/25-0254-ND 92B1273
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details