Vishay Precision Group Tantalum Capacitors M39006/25-0252

Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0252-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0252-ND
Tantalum Capacitors M39006/25-0252-ND
39µF Hermetically Sealed Tantalum Capacitors 100V Axial

39µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/25-0252 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0252
Tantalum Capacitors M39006/25-0252
CAP TANT 39UF 10% 100V AXIAL

CAP TANT 39UF 10% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0252 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0252
Capacitors - Tantalum Capacitors M39006/25-0252
CAP TANT 39UF 10% 100V AXIAL

CAP TANT 39UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitor, 39Uf, 100V, Axial 10%; Capacitance Vishay - 08C1530 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 39Uf, 100V, Axial 10%; Capacitance Vishay
08C1530
Tantalum Capacitor, 39Uf, 100V, Axial 10%; Capacitance Vishay 08C1530
TANTALUM CAPACITOR, 39UF, 100V, AXIAL 10%; Capacitance:39µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.3A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 39UF, 100V, AXIAL 10%; Capacitance:39µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.3A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/25-0252-ND M39006/25-0252 M39006/25-0252 08C1530
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 39Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers