220µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 220UF 10% 75V AXIAL
CAP TANT 220UF 10% 75V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/25-0248H-ND | M39006/25-0248H | M39006/25-0248H |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |