Vishay Precision Group Tantalum Capacitors M39006/25-0248

Description
220µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0248-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0248-ND
Tantalum Capacitors M39006/25-0248-ND
220µF Hermetically Sealed Tantalum Capacitors 75V Axial

220µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 75V, Axial 10%; Capacitance Vishay - 08C1526 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 75V, Axial 10%; Capacitance Vishay
08C1526
Tantalum Capacitor, 220Uf, 75V, Axial 10%; Capacitance Vishay 08C1526
TANTALUM CAPACITOR, 220UF, 75V, AXIAL 10%; Capacitance:220µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.12ohm; Failure Rate:R; Ripple Current:1.8A; Product Diameter:10.31mm RoHS Compliant: NA

TANTALUM CAPACITOR, 220UF, 75V, AXIAL 10%; Capacitance:220µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.12ohm; Failure Rate:R; Ripple Current:1.8A; Product Diameter:10.31mm RoHS Compliant: NA

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0248 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0248
Tantalum Capacitors M39006/25-0248
CAP TANT 220UF 10% 75V AXIAL

CAP TANT 220UF 10% 75V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0248 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0248
Capacitors - Tantalum Capacitors M39006/25-0248
CAP TANT 220UF 10% 75V AXIAL

CAP TANT 220UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/25-0248-ND 08C1526 M39006/25-0248 M39006/25-0248
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 75V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details