22µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 22UF 10% 75V AXIAL
CAP TANT 22UF 10% 75V AXIAL
TANTALUM CAPACITOR, 22UF, 75V, AXIAL 10%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:600mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
CAP TANT 22UF 10% 75V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1031-ND | M39006/25-0242 | M39006/25-0242 | 08C1521 | M39006/25-0242 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 75V, Axial 10%; Capacitance Vishay | Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |