Vishay Precision Group Tantalum Capacitors M39006/25-0234

Description
27µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
27µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/25-0234-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/25-0234-ND
Tantalum Capacitors 1129-M39006/25-0234-ND
27µF Hermetically Sealed Tantalum Capacitors 60V Axial

27µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Tantalum Capacitor, 27Uf, 60V, Axial 10%; Capacitance Vishay - 08C1515 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 27Uf, 60V, Axial 10%; Capacitance Vishay
08C1515
Tantalum Capacitor, 27Uf, 60V, Axial 10%; Capacitance Vishay 08C1515
TANTALUM CAPACITOR, 27UF, 60V, AXIAL 10%; Capacitance:27µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:700mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 27UF, 60V, AXIAL 10%; Capacitance:27µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:700mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0234 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0234
Capacitors - Tantalum Capacitors M39006/25-0234
CAP TANT 27UF 10% 60V AXIAL

CAP TANT 27UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-M39006/25-0234-ND 08C1515 M39006/25-0234
Product Name Tantalum Capacitors Tantalum Capacitor, 27Uf, 60V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 27 microF 27 microF 27 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details