Vishay Precision Group Tantalum Capacitors M39006/25-0232H

Description
330µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0232H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0232H-ND
Tantalum Capacitors M39006/25-0232H-ND
330µF Hermetically Sealed Tantalum Capacitors 50V Axial

330µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0232H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0232H
Capacitors - Tantalum Capacitors M39006/25-0232H
CAP TANT 330UF 10% 50V AXIAL

CAP TANT 330UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay - 05C3768 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay
05C3768
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay 05C3768
TANTALUM CAPACITOR, 330UF, 50V, AXIAL 10%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.9A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 330UF, 50V, AXIAL 10%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.9A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39006/25-0232H-ND M39006/25-0232H 05C3768
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers