Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0232

Description
330µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1028-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1028-ND
Tantalum Capacitors 1012-1028-ND
330µF Hermetically Sealed Tantalum Capacitors 50V Axial

330µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0232 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0232
Capacitors - Tantalum Capacitors M39006/25-0232
CAP TANT 330UF 10% 50V AXIAL

CAP TANT 330UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay - 92B1275 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay
92B1275
Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay 92B1275
TANTALUM CAPACITOR, 330UF, 50V, AXIAL 10%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.9A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

TANTALUM CAPACITOR, 330UF, 50V, AXIAL 10%; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.9A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0232 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0232
Tantalum Capacitors M39006/25-0232
CAP TANT 330UF 10% 50V AXIAL

CAP TANT 330UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1028-ND M39006/25-0232 92B1275 M39006/25-0232
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 50V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers