Vishay Precision Group Tantalum Capacitors M39006/25-0137

Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0137-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0137-ND
Tantalum Capacitors M39006/25-0137-ND
33µF Hermetically Sealed Tantalum Capacitors 50V Axial

33µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Cap,33Uf,50Vdc,20-% Tol,20+% Tol,clr81-Milstyle Vishay - 08C1421 - Newark, An Avnet Company
Chicago, IL, United States
Cap,33Uf,50Vdc,20-% Tol,20+% Tol,clr81-Milstyle Vishay
08C1421
Cap,33Uf,50Vdc,20-% Tol,20+% Tol,clr81-Milstyle Vishay 08C1421
CAP,33uF,50VDC,20-% Tol,20+% Tol,CLR81-MilStyle

CAP,33uF,50VDC,20-% Tol,20+% Tol,CLR81-MilStyle

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/25-0137 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0137
Capacitors - Tantalum Capacitors M39006/25-0137
CAP TANT 33UF 20% 50V AXIAL

CAP TANT 33UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39006/25-0137-ND 08C1421 M39006/25-0137
Product Name Tantalum Capacitors Cap,33Uf,50Vdc,20-% Tol,20+% Tol,clr81-Milstyle Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details