Vishay Precision Group Tantalum Capacitors M39006/25-0039

Description
680µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0039-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0039-ND
Tantalum Capacitors M39006/25-0039-ND
680µF Hermetically Sealed Tantalum Capacitors 25V Axial

680µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Cap 680Uf 25Vdc 10% 10.31 X 28.60Mm Axl 1% Rohs Compliant Vishay - 10AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Cap 680Uf 25Vdc 10% 10.31 X 28.60Mm Axl 1% Rohs Compliant Vishay
10AH0113
Cap 680Uf 25Vdc 10% 10.31 X 28.60Mm Axl 1% Rohs Compliant Vishay 10AH0113
CAP 680UF 25VDC 10% 10.31 X 28.60MM AXL 1% ROHS COMPLIANT: NO

CAP 680UF 25VDC 10% 10.31 X 28.60MM AXL 1% ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number M39006/25-0039-ND 10AH0113
Product Name Tantalum Capacitors Cap 680Uf 25Vdc 10% 10.31 X 28.60Mm Axl 1% Rohs Compliant Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details