9µF Hermetically Sealed Tantalum Capacitors 125V Axial
CAP TANT 9UF 10% 125V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39006/22-0648-ND | M39006/22-0648 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 9 microF | 9 microF |
| Capacitance Tolerance | 10 (+/- %) |