Vishay Precision Group Tantalum Capacitors M39006/22-0640H

Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0640H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0640H-ND
Tantalum Capacitors M39006/22-0640H-ND
86µF Hermetically Sealed Tantalum Capacitors 100V Axial

86µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0640H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0640H
Capacitors - Tantalum Capacitors M39006/22-0640H
CAP TANT 86UF 10% 100V AXIAL

CAP TANT 86UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay - 68H9933 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay
68H9933
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay 68H9933
TANTALUM CAPACITOR, 86UF, 100V, AXIAL 10%; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.8A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 86UF, 100V, AXIAL 10%; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.8A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39006/22-0640H-ND M39006/22-0640H 68H9933
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 86 microF 86 microF 86 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details