Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0640

Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1023-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1023-ND
Tantalum Capacitors 1012-1023-ND
86µF Hermetically Sealed Tantalum Capacitors 100V Axial

86µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0640 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0640
Capacitors - Tantalum Capacitors M39006/22-0640
CAP TANT 86UF 10% 100V AXIAL

CAP TANT 86UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0640 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0640
Tantalum Capacitors M39006/22-0640
CAP TANT 86UF 10% 100V AXIAL

CAP TANT 86UF 10% 100V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay - 73H5763 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay
73H5763
Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay 73H5763
TANTALUM CAPACITOR, 86UF, 100V, AXIAL 10%; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.8A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 86UF, 100V, AXIAL 10%; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.8A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1023-ND M39006/22-0640 M39006/22-0640 73H5763
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 86Uf, 100V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 86 microF 86 microF 86 microF 86 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers