The Tantalum Capacitor, 4.7µF, 100V, Axial 10% from Vishay is designed for applications requiring reliable performance under various environmental conditions. It features a hermetically sealed metal case and axial leads, making it suitable for compact designs. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±10%. It is compliant with military specifications MIL-PRF-39006/22, ensuring established reliability. The capacitor is rated for a maximum ripple current of 565mA and has a failure rate classified as R. Its dimensions include a diameter of 5.56mm, making it a compact option for various electronic applications.
4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial
TANTALUM CAPACITOR, 4.7UF, 100V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:565mA; Product Diameter:5.56mm RoHS Compliant: No
CAP TANT 4.7UF 10% 100V AXIAL
CAP TANT 4.7UF 10% 100V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1020-ND | 50B4914 | M39006/22-0625 | M39006/22-0625 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 100V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |