Vishay Precision Group Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay M39006/22-0619

Description
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay - 08C1263 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay
08C1263
Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay 08C1263
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 110UF, 75V, AXIAL 20%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C1263
Product Name Tantalum Capacitor, 110Uf, 75V, Axial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers