Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0618H

Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0618H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0618H-ND
Tantalum Capacitors M39006/22-0618H-ND
56µF Hermetically Sealed Tantalum Capacitors 75V Axial

56µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0618H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0618H
Capacitors - Tantalum Capacitors M39006/22-0618H
CAP TANT 56UF 5% 75V AXIAL

CAP TANT 56UF 5% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/22-0618H-ND M39006/22-0618H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details