Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0611

Description
33µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1017-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1017-ND
Tantalum Capacitors 1012-1017-ND
33µF Hermetically Sealed Tantalum Capacitors 75V Axial

33µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0611 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0611
Tantalum Capacitors M39006/22-0611
CAP TANT 33UF 10% 75V AXIAL

CAP TANT 33UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 75V, Axial 10%; Capacitance Vishay - 08C1259 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 75V, Axial 10%; Capacitance Vishay
08C1259
Tantalum Capacitor, 33Uf, 75V, Axial 10%; Capacitance Vishay 08C1259
TANTALUM CAPACITOR, 33UF, 75V, AXIAL 10%; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 75V, AXIAL 10%; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1017-ND M39006/22-0611 08C1259
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 75V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details