Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0591

Description
39µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0591-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0591-ND
Tantalum Capacitors M39006/22-0591-ND
39µF Hermetically Sealed Tantalum Capacitors 60V Axial

39µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0591 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0591
Tantalum Capacitors M39006/22-0591
CAP TANT 39UF 10% 60V AXIAL

CAP TANT 39UF 10% 60V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 39Uf, 60V, Axial 10%; Capacitance Vishay - 08C1245 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 39Uf, 60V, Axial 10%; Capacitance Vishay
08C1245
Tantalum Capacitor, 39Uf, 60V, Axial 10%; Capacitance Vishay 08C1245
TANTALUM CAPACITOR, 39UF, 60V, AXIAL 10%; Capacitance:39µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.11A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 39UF, 60V, AXIAL 10%; Capacitance:39µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.11A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39006/22-0591-ND M39006/22-0591 08C1245
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 39Uf, 60V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details