8.2µF Hermetically Sealed Tantalum Capacitors 60V Axial
CAP,8.2uF,60VDC,10-%
CAP TANT 8.2UF 10% 60V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39006/22-0585H-ND | 87H9390 | M39006/22-0585H |
| Product Name | Tantalum Capacitors | Cap,8.2Uf,60Vdc,10-% Tol,10+% Tol,clr79-Milstyle Vishay | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 8.2 microF | 8.2 microF | |
| Capacitance Tolerance | 10 (+/- %) |