Vishay Precision Group Capacitance Vishay M39006/22-0560.

Description
Capacitance:300µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.69ohm; Failure Rate:R; Ripple Current:1.95A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No
Datasheet
Description
Capacitance:300µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.69ohm; Failure Rate:R; Ripple Current:1.95A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC3726
Capacitance Vishay 15AC3726
Capacitance:300µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.69ohm; Failure Rate:R; Ripple Current:1.95A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No

Capacitance:300µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.69ohm; Failure Rate:R; Ripple Current:1.95A; Capacitor Case / Package:Axial Leaded; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3726
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers