Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0551

Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1008-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1008-ND
Tantalum Capacitors 1012-1008-ND
68µF Hermetically Sealed Tantalum Capacitors 30V Axial

68µF Hermetically Sealed Tantalum Capacitors 30V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0551 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0551
Tantalum Capacitors M39006/22-0551
CAP TANT 68UF 10% 30V AXIAL

CAP TANT 68UF 10% 30V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 30V, Axial 10%; Capacitance Vishay - 08C1219 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 30V, Axial 10%; Capacitance Vishay
08C1219
Tantalum Capacitor, 68Uf, 30V, Axial 10%; Capacitance Vishay 08C1219
TANTALUM CAPACITOR, 68UF, 30V, AXIAL 10%; Capacitance:68µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.285A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 30V, AXIAL 10%; Capacitance:68µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.285A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1012-1008-ND M39006/22-0551 08C1219
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 30V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details