Vishay Precision Group Tantalum Capacitors M39006/22-0530

Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0530-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0530-ND
Tantalum Capacitors 1129-M39006/22-0530-ND
100µF Hermetically Sealed Tantalum Capacitors 25V Axial

100µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 25V, Axial 20%; Capacitance Vishay - 08C1204 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 25V, Axial 20%; Capacitance Vishay
08C1204
Tantalum Capacitor, 100Uf, 25V, Axial 20%; Capacitance Vishay 08C1204
TANTALUM CAPACITOR, 100UF, 25V, AXIAL 20%; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 25V, AXIAL 20%; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.435A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1129-M39006/22-0530-ND 08C1204
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 25V, Axial 20%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814623 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers