CAP TANT 180UF 20% 10V AXIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | M39006/22-0490H |
| Product Name | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 180 microF |