Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0351

Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0351-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0351-ND
Tantalum Capacitors M39006/22-0351-ND
47µF Hermetically Sealed Tantalum Capacitors 50V Axial

47µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - M39006/22-0351 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0351
Tantalum Capacitors M39006/22-0351
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay - 08C1081 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay
08C1081
Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay 08C1081
TANTALUM CAPACITOR, 47UF, 50V, AXIAL 10%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

TANTALUM CAPACITOR, 47UF, 50V, AXIAL 10%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number M39006/22-0351-ND M39006/22-0351 08C1081
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 50V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details