Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.66ohm; Series Name:M39006; Product Range:M39006 Series; Voltage Rating:50V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC3722 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF |