Vishay Precision Group Capacitance Vishay M39006/22-0286.

Description
Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm; Product Height:- RoHS Compliant: No
Datasheet
Description
Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm; Product Height:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC0868
Capacitance Vishay 61AC0868
Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm; Product Height:- RoHS Compliant: No

Capacitance:33µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:P; Ripple Current:820mA; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm; Product Height:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0868
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers